TE Connectivity Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity FSMMSH

Description
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:FSMMSH Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:FSMMSH Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity - 95Y0228 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity
95Y0228
Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity 95Y0228
TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:FSMMSH Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, SMD; Product Range:FSMMSH Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
FSMMSH
Tactile Switches FSMMSH
Tactile Switches R/A TACT SWITCH SMT W/OUT PEGS

Tactile Switches R/A TACT SWITCH SMT W/OUT PEGS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 95Y0228 FSMMSH
Product Name Tactile Switch, 0.05A, 24Vdc, Smd; Product Range Alcoswitch Te Connectivity Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Leadless
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825910-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
N program - NDT - Pushbutton - NDTGR/WS/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details