TE Connectivity Tactile Switches 1571218-6

Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.7 MM  [.264 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.7 MM  [.264 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1571218-6 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1571218-6
Tactile Switches 1571218-6
Body Features Actuator Color : Red Actuator Force : 260 G  [9.17 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Thermoplastic (LCP) Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : Yes Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 6.7 MM  [.264 INCH ] Product Height : 4.3 MM  [.169 INCH ] Electrical Characteristics Operating Voltage (VDC) : 24 Housing Features Low Profile : With Process Sealed : Yes Industry Standards IP Rating : IP67 Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : SMD Pads Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Thermoplastic (LCP)
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : Yes
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .8 MM  [.031 INCH ]
  • Button Width : 6.7 MM  [.264 INCH ]
  • Product Height : 4.3 MM  [.169 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 24

Housing Features


  • Low Profile : With
  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : SMD Pads
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Tactile Switches - 450-1571218-6CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571218-6CT-ND
Tactile Switches 450-1571218-6CT-ND
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now Datasheet
Tactile Switches - 450-1571218-6DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571218-6DKR-ND
Tactile Switches 450-1571218-6DKR-ND
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Buy Now Datasheet
Tactile Switches - 450-1571218-6TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1571218-6TR-ND
Tactile Switches 450-1571218-6TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1571218-6
Switches - Tactile Switches 1571218-6
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switch, Smd; Product Range Te Connectivity - 41T2133 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Smd; Product Range Te Connectivity
41T2133
Tactile Switch, Smd; Product Range Te Connectivity 41T2133
TACTILE SWITCH, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N O; Operating Force:260gf RoHS Compliant: Yes

TACTILE SWITCH, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-NO; Operating Force:260gf RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
1571218-6
Tactile Switches 1571218-6
Tactile Switches SMT 12X12 SEALD 26GR PB TACT SWITCH

Tactile Switches SMT 12X12 SEALD 26GR PB TACT SWITCH

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1571218-6 450-1571218-6CT-ND 450-1571218-6DKR-ND 1571218-6 41T2133 1571218-6
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, Smd; Product Range Te Connectivity Tactile Switches
Actuator Specifications Extended Standard Standard Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging DustProof DustProof; Available in Tape and Reel Packaging RoHS RoHS
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331405-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 2337234-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 1571626-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers