TE Connectivity Pushbutton Switches 2-1977120-8

Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote
Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2-1977120-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1977120-8
Pushbutton Switches 2-1977120-8
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Shenzhen, China
Switches - Tactile Switches
2-1977120-8
Switches - Tactile Switches 2-1977120-8
FSM14JAHX=6MM TACT SWITCH, HIGH

FSM14JAHX=6MM TACT SWITCH, HIGH

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977120-8 2-1977120-8
Product Name Pushbutton Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011-B-J24AFC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
B3AL Long-stroke Tactile Switch (SMT) - B3AL-1002P-MS - Aratas America LLC
Specs
Terminal Type Surfece mount
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
4 suppliers