TE Connectivity Tactile Switches FSM8JAH

Description
Tactile Switches 6MM TACT SWITCH HIGH
Datasheet
Description
Tactile Switches 6MM TACT SWITCH HIGH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM8JAH
Tactile Switches FSM8JAH
Tactile Switches 6MM TACT SWITCH HIGH

Tactile Switches 6MM TACT SWITCH HIGH

Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht; Product Range Alcoswitch Te Connectivity - 23R8469 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht; Product Range Alcoswitch Te Connectivity
23R8469
Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht; Product Range Alcoswitch Te Connectivity 23R8469
TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT; Product Range:FSMJAH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, 260GF, THT; Product Range:FSMJAH Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM8JAH 23R8469
Product Name Tactile Switches Tactile Switch, 0.05A, 24Vdc, 260Gf, Tht; Product Range Alcoswitch Te Connectivity
Terminal Type Solder Pin Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571528-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
H program - HDT - Pushbuttons - HDT-BL-WS-507 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers