TE Connectivity Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity FSM4LPATR

Description
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:FSMLP Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:FSMLP Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 95Y0246 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
95Y0246
Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 95Y0246
TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:FSMLP Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:FSMLP Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 95Y0246
Product Name Tactile Switch, Spst-No, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331393-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDT - Pushbutton - NDTGR/GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3000PM - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers