TE Connectivity ™ Tactile Switches FSM4JLH

Description
Tactile Switches 6MM H/T PBT BR TACTILE SWITCH
Datasheet
Description
Tactile Switches 6MM H/T PBT BR TACTILE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM4JLH
Tactile Switches FSM4JLH
Tactile Switches 6MM H/T PBT BR TACTILE SWITCH

Tactile Switches 6MM H/T PBT BR TACTILE SWITCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number FSM4JLH
Product Name Tactile Switches
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065-CH - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Tactile Switches - 36-5176-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers