TE Connectivity Tactile Switches FSM4JH

Description
Tactile Switches SPST OFF-(ON) Round pushbutton
Datasheet
Description
Tactile Switches SPST OFF-(ON) Round pushbutton
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM4JH
Tactile Switches FSM4JH
Tactile Switches SPST OFF-(ON) Round pushbutton

Tactile Switches SPST OFF-(ON) Round pushbutton

Buy Now Datasheet
Switch, Spno, 0.05A; Product Range Alcoswitch Te Connectivity - 95M4260 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spno, 0.05A; Product Range Alcoswitch Te Connectivity
95M4260
Switch, Spno, 0.05A; Product Range Alcoswitch Te Connectivity 95M4260
SWITCH, SPNO, 0.05A; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; RoHS Compliant: Yes

SWITCH, SPNO, 0.05A; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 6mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM4JH 95M4260
Product Name Tactile Switches Switch, Spno, 0.05A; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDTBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1-1437565-7 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3FS-4 SMD Tactile Switch - B3FS-4052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Surfece mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers