TE Connectivity Tactile Switches FSM4JAAH

Description
Tactile Switches TACTILE SWITCH 6MM HIGH
Datasheet
Description
Tactile Switches TACTILE SWITCH 6MM HIGH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM4JAAH
Tactile Switches FSM4JAAH
Tactile Switches TACTILE SWITCH 6MM HIGH

Tactile Switches TACTILE SWITCH 6MM HIGH

Buy Now Datasheet
Fsm4Jaah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity - 79R3141 - Newark, An Avnet Company
Chicago, IL, United States
Fsm4Jaah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity
79R3141
Fsm4Jaah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity 79R3141
FSM4JAAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

FSM4JAAH=6MM TACT SWITCH, HIGH TEMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM4JAAH 79R3141
Product Name Tactile Switches Fsm4Jaah=6Mm Tact Switch, High Temp Rohs Compliant Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS RoHS
Min. Actuating Force 1.1 lbs (0.5199 kg)
Max. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers