9040-015-A -- 9040 SERIES
LightPath Technologies, Inc.
9040 Series
9040-015-A
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
9040-015-A |
|
Product Name
|
9040 Series |
|
Isolator Type
|
Free Space
|
|
Isolator Package
|
3mm(L), 3.4mm(W), 3.5mm(H)
|
|
Center Wavelength
|
1310 nm (13100 Å)
|
|
Isolation
|
42 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Isolator Package
16-CDIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
3.20mm(L), 3.6mm(W), 3.48mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details