TE Connectivity ™ Tactile Switches FSM2JHX

Description
Tactile Switches 6MM TACT SWITCH HIGH TEMP
Datasheet
Description
Tactile Switches 6MM TACT SWITCH HIGH TEMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM2JHX
Tactile Switches FSM2JHX
Tactile Switches 6MM TACT SWITCH HIGH TEMP

Tactile Switches 6MM TACT SWITCH HIGH TEMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number FSM2JHX
Product Name Tactile Switches
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDL.V - Illuminated pushbutton - EDL.V - Illuminated pushbutton - EDL.VWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Key-Release Buttons - 2AMLKB1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 2331412-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers