Tactile Switch; 50 mA; 12 VDC; 6 x 6 mm; SPST; Copper Alloy; Through Hole
TACTILE SWITCH, SPST-NO, 50MA; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches SPDT HIGH TMP VERT T/H PB TACT SWITCH
| Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 70156013 | 95M4259 | FSM2JH |
| Product Name | Tactile Switch; 50 mA; 12 VDC; 6 x 6 mm; SPST; Copper Alloy; Through Hole | Tactile Switch, Spst-No, 50Ma; Product Range Alcoswitch Te Connectivity | Tactile Switches |
| Switch Type | Tact Switch | ||
| Terminal Type | Through Hole | Solder Pin | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) |