TE Connectivity Tactile Switches FSM14JLH

Description
Tactile Switches 6MM HIGH TEMP TACT SWITCH
Datasheet
Description
Tactile Switches 6MM HIGH TEMP TACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM14JLH
Tactile Switches FSM14JLH
Tactile Switches 6MM HIGH TEMP TACT SWITCH

Tactile Switches 6MM HIGH TEMP TACT SWITCH

Buy Now Datasheet
Tactile Switch, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity - 95Y0237 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity
95Y0237
Tactile Switch, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity 95Y0237
TACTILE SWITCH, 0.05A, 24VDC, THT; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, THT; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM14JLH 95Y0237
Product Name Tactile Switches Tactile Switch, 0.05A, 24Vdc, Tht; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4078H - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Tactile Switches - 36-5136-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE-1002P-R100 - Aratas America LLC
Specs
Switch Dimensions 2 x 6.2 x 7 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details