The EB2011-G-J21H is a light touch miniature pushbutton with silver contacts and solder lug terminals, rated for 3A at 125V AC. It features a single pole double throw ON-ON circuit, a brass plunger and bushing with nickel plating, a stainless steel frame, and a melamine phenolic resin case certified to UL94V-0. The switch has a nominal operating force of 1.75N for momentary action, 100,000 mechanical operations minimum, and 25,000 electrical operations minimum. Insulation resistance is 1,000 megohms minimum at 500V DC, with 1,500V AC dielectric strength between contacts and case. Operating temperature ranges from -10°C to +70°C. The part is mounted via bushing and has a .315" (8.0mm) diameter actuator cap.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011-G-J21H | EB2011-G-J21H | 2300-EB2011-G-J21H | EB2011-G-J21H | EB2011-G-J21H |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Lug | Solder Terminals |