TE Connectivity Tactile Switch, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity FSM11JH

Description
TACTILE SWITCH, 50mA, 24V, THOUGH HOLE; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 50mA, 24V, THOUGH HOLE; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity - 41T2122 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity
41T2122
Tactile Switch, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity 41T2122
TACTILE SWITCH, 50mA, 24V, THOUGH HOLE; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, 50mA, 24V, THOUGH HOLE; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSM11JH
Tactile Switches FSM11JH
Tactile Switches 6MM ACTHT W/ESD TACT SWITCH

Tactile Switches 6MM ACTHT W/ESD TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 41T2122 FSM11JH
Product Name Tactile Switch, 50Ma, 24V, Though Hole; Product Range Alcoswitch Te Connectivity Tactile Switches
Terminal Type Through Hole Solder Pin
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Pushbutton Switches - 486-2046-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers