TE Connectivity Through Hole Resistors FRN50J1K0/S

Description
TE Connectivity FRN50J1K0/S
Request a Quote
Description
TE Connectivity FRN50J1K0/S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2671777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2671777
Through Hole Resistors 2671777
TE Connectivity FRN50J1K0/S

TE Connectivity FRN50J1K0/S

Supplier's Site
Resistor, Thin Film, 1K, 5%, Axial; Resistance Neohm Te Connectivity - 55T6336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1K, 5%, Axial; Resistance Neohm Te Connectivity
55T6336
Resistor, Thin Film, 1K, 5%, Axial; Resistance Neohm Te Connectivity 55T6336
RESISTOR, THIN FILM, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 1K, 5%, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2671777 55T6336
Product Name Through Hole Resistors Resistor, Thin Film, 1K, 5%, Axial; Resistance Neohm Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details