TE Connectivity Through Hole Resistors FRN25JR47

Description
TE Connectivity FRN25JR47
Request a Quote Datasheet
Description
TE Connectivity FRN25JR47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2671553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2671553
Through Hole Resistors 2671553
TE Connectivity FRN25JR47

TE Connectivity FRN25JR47

Supplier's Site
Through Hole Resistors - 2671553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2671553P
Through Hole Resistors 2671553P
TE Connectivity FRN25JR47

TE Connectivity FRN25JR47

Supplier's Site
Through Hole Resistors - 1641721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641721
Through Hole Resistors 1641721
TE Connectivity FRN25JR47

TE Connectivity FRN25JR47

Supplier's Site
Through Hole Thin Film Resistor, Frn Series, 0.47 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T6329 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Frn Series, 0.47 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T6329
Through Hole Thin Film Resistor, Frn Series, 0.47 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T6329
Through Hole Thin Film Resistor, FRN Series, 0.47 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, FRN Series, 0.47 ohm, 250 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Resistor;Thin Film;Res 0.47 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Flame-Proof
70063600
Resistor;Thin Film;Res 0.47 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Flame-Proof 70063600
The resistive element comprises a resistive film sputtered onto a ceramic element. Metal end caps are force fitted to the element prior to spiraling. Tinned copper lead wires are welded to the end caps and the components are then coated with four layers of a flame-proof cement. All resistors are tested for value and tolerance. The technology allows the manufacture of custom fusible characteristics. Features: Superior Quality Resistors with Fusing Characteristics for Overload Conditions Flame-Proof During Fusing Ideal for Use in Safety-Critical and Circuit Protection Applications These Resistors Fuse in Less than 60 Seconds at 16 Times Rated Power

The resistive element comprises a resistive film sputtered onto a ceramic element. Metal end caps are force fitted to the element prior to spiraling. Tinned copper lead wires are welded to the end caps and the components are then coated with four layers of a flame-proof cement. All resistors are tested for value and tolerance. The technology allows the manufacture of custom fusible characteristics.
Features:

  • Superior Quality Resistors with Fusing Characteristics for Overload Conditions
  • Flame-Proof During Fusing
  • Ideal for Use in Safety-Critical and Circuit Protection Applications
  • These Resistors Fuse in Less than 60 Seconds at 16 Times Rated Power
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 2671553 2671553P 55T6329 70063600
Product Name Through Hole Resistors Through Hole Resistors Through Hole Thin Film Resistor, Frn Series, 0.47 Ohm, 250 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Resistor;Thin Film;Res 0.47 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial;Flame-Proof
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details