TE Connectivity Res, Thin Film, 1K, 5%, 250V, Axial; Resistance Neohm Te Connectivity FRN25J1K0

Description
RES, THIN FILM, 1K, 5%, 250V, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes
Description
RES, THIN FILM, 1K, 5%, 250V, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 5%, 250V, Axial; Resistance Neohm Te Connectivity - 55T6330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 5%, 250V, Axial; Resistance Neohm Te Connectivity
55T6330
Res, Thin Film, 1K, 5%, 250V, Axial; Resistance Neohm Te Connectivity 55T6330
RES, THIN FILM, 1K, 5%, 250V, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes

RES, THIN FILM, 1K, 5%, 250V, AXIAL; Resistance:1kohm; Product Range:FRN Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6330
Product Name Res, Thin Film, 1K, 5%, 250V, Axial; Resistance Neohm Te Connectivity
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers