FRN200SJ680R -- FRN200S 5% 680R NEOHM - TE CONNECTIVITY
TE Connectivity
Frn200S 5% 680R Neohm - Te Connectivity
FRN200SJ680R
Description
FRN200S 5% 680R
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
FRN200S 5% 680R
Datasheet
Suppliers
Frn200S 5% 680R Neohm - Te Connectivity
35AC2134
Supplier's Site
Frn200S 5% 680R Neohm - Te Connectivity
95X3086
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC2134 |
|
Product Name
|
Frn200S 5% 680R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details