TE Connectivity Feed Through, Pass Through Capacitors FN7513-16-M4

Description
0.1µF Feed Through Capacitor 1000V (1kV) 16A 0.58mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 1000V (1kV) 16A 0.58mOhm (Typ) Axial - Threaded Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 817-1733-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
817-1733-ND
Feed Through, Pass Through Capacitors 817-1733-ND
0.1µF Feed Through Capacitor 1000V (1kV) 16A 0.58mOhm (Typ) Axial - Threaded Terminals

0.1µF Feed Through Capacitor 1000V (1kV) 16A 0.58mOhm (Typ) Axial - Threaded Terminals

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 817-1733-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details