Single Phase EMC/EMI Line Filter 20A 250VAC DC ~ 400Hz Single Stage Quick Connect
| DigiKey | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 817-1206-ND |
| Product Name | Power Line Filter Modules |
| Filter Type | Single Phase |
| Package / Mounting | Chassis Mount |
| Product Standards | CSA Mark (US, NRTL/C); CSA, ENEC, UR |