TE Connectivity 20AWG WHT 1K PER SPOOL FLHTC0311-20-9-1KF

Description
20AWG WHT 1K PER SPOOL
Request a Quote
Description
20AWG WHT 1K PER SPOOL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20AWG WHT 1K PER SPOOL - FLHTC0311-20-9-1KF - Heilind Electronics, Inc.
Wilmington, MA, United States
20AWG WHT 1K PER SPOOL
FLHTC0311-20-9-1KF
20AWG WHT 1K PER SPOOL FLHTC0311-20-9-1KF
20AWG WHT 1K PER SPOOL

20AWG WHT 1K PER SPOOL

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Multiconductor Cables
Product Number FLHTC0311-20-9-1KF
Product Name 20AWG WHT 1K PER SPOOL
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534076 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.5000 mm2
View Details