TE Connectivity Hook Up Wire FLHTC0311-1.50-6

Description
TE Connectivity FLHTC0311-1.50-6
Request a Quote
Description
TE Connectivity FLHTC0311-1.50-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2532133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2532133
Hook Up Wire 2532133
TE Connectivity FLHTC0311-1.50-6

TE Connectivity FLHTC0311-1.50-6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2532133
Product Name Hook Up Wire
Nominal Diameter 0.0736 inch (1.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1373413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details