TE Connectivity Hook Up Wire FLHTC0311-0.75-2

Description
TE Connectivity FLHTC0311-0.75-2
Request a Quote
Description
TE Connectivity FLHTC0311-0.75-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2532010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2532010
Hook Up Wire 2532010
TE Connectivity FLHTC0311-0.75-2

TE Connectivity FLHTC0311-0.75-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2532010
Product Name Hook Up Wire
Nominal Diameter 0.0579 inch (1.47 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1105 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1815973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details