TE Connectivity Hook Up Wire FLHTC0311-0.25-2

Description
TE Connectivity FLHTC0311-0.25-2
Request a Quote
Description
TE Connectivity FLHTC0311-0.25-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2531821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2531821
Hook Up Wire 2531821
TE Connectivity FLHTC0311-0.25-2

TE Connectivity FLHTC0311-0.25-2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2531821
Product Name Hook Up Wire
Nominal Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Miniature Electrode Wire - AS 766-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details