TE Connectivity Hook Up Wire 011016-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 3.5 MM  [.138 INCH ] Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 27 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 3.5 MM  [.138 INCH ] Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 27 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 011016-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
011016-000
Hook Up Wire 011016-000
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Modified ETFE Hook Up Wire Wire Color : Violet Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .08 Conductor Diameter : 3.5 MM  [.138 INCH ] Overall Outside Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 27 Wire Diameter : 1.85 MM  [.073 INCH ] Wire Size (MMSQ) : 2.08 Wire Size (AWG) : 14 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States, United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55F Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Hook Up Wire Wire Color : Violet

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (MM) : .08
  • Conductor Diameter : 3.5 MM  [.138 INCH ]
  • Overall Outside Diameter : 2.54 MM  [.1 INCH ]
  • Strand Size (AWG) : 27
  • Wire Diameter : 1.85 MM  [.073 INCH ]
  • Wire Size (MMSQ) : 2.08
  • Wire Size (AWG) : 14

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States, United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 55F
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 011016-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0357053001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
Hook Up Wire - 023917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 067319-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers