TE Connectivity Hook Up Wire FLHTC0311-0.25-0

Description
TE Connectivity FLHTC0311-0.25-0
Request a Quote
Description
TE Connectivity FLHTC0311-0.25-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2531786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2531786
Hook Up Wire 2531786
TE Connectivity FLHTC0311-0.25-0

TE Connectivity FLHTC0311-0.25-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2531786
Product Name Hook Up Wire
Nominal Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 766-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1805946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details