TE Connectivity ™ Multiple Conductor Cables - FLDWC1331-20-ELC3-9CS3050 FLDWC1331-20-ELC3-9CS3050

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793595-FLDWC1331-20- ELC3-9CS3050 Series: * Family Name: FLDWC1331 Categories: Cables, Wires ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793595-FLDWC1331-20- ELC3-9CS3050 Series: * Family Name: FLDWC1331 Categories: Cables, Wires ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - FLDWC1331-20-ELC3-9CS3050
793595-FLDWC1331-20-ELC3-9CS3050
Multiple Conductor Cables - FLDWC1331-20-ELC3-9CS3050 793595-FLDWC1331-20-ELC3-9CS3050
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793595-FLDWC1331-20- ELC3-9CS3050 Series: * Family Name: FLDWC1331 Categories: Cables, Wires ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 793595-FLDWC1331-20-ELC3-9CS3050
Series: *
Family Name: FLDWC1331
Categories: Cables, Wires
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793595-FLDWC1331-20-ELC3-9CS3050
Product Name Multiple Conductor Cables - FLDWC1331-20-ELC3-9CS3050
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M16G8-E-25-Q9-LE8 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type M16x0.75
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Cat 5e UTP, RJ45 to RJ45, Blue color, 26AWG, 1FT Length - 1225003-01 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details