Body Features Insulator Material : Porcelain Primary Product Color : Gray
Dimensions Insulator Core Diameter Range : 0 - 72 MM [0 - 2.95 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Operation/Applicatio
n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Gray
Dimensions
- Insulator Core Diameter Range : 0 - 72 MM [0 - 2.95 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Operation/Application
- Compatible Equipment : Cutout Fuse
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
- Insulator Type : ANSI
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]