TE Connectivity Component Housing, Grey; Enclosure Type Entrelec Te Connectivity FEC 147 513

Description
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity - 06WX5584 - Newark, An Avnet Company
Chicago, IL, United States
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity
06WX5584
Component Housing, Grey; Enclosure Type Entrelec Te Connectivity 06WX5584
COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

COMPONENT HOUSING, GREY; Enclosure Type:DIN Rail; Enclosure Material:Nylon; External Height - Metric:71.1mm; External Width - Metric:62mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX5584
Product Name Component Housing, Grey; Enclosure Type Entrelec Te Connectivity
Length 2.8 inch (71.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
View Details