TE Connectivity Chip Resistor - Surface Mount FCR2010J100R

Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet
Description
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCR2010J100R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCR2010J100R-ND
Chip Resistor - Surface Mount FCR2010J100R-ND
100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film

100 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FCR2010J100R-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers