TE Connectivity Chip Resistor - Surface Mount FCR1206J47R

Description
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121561CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121561CT-ND
Chip Resistor - Surface Mount A121561CT-ND
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121561TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121561TR-ND
Chip Resistor - Surface Mount A121561TR-ND
47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

47 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Metal Film, Fcr Series, 47 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity - 61M6177 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Fcr Series, 47 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
61M6177
Surface Mount Chip Resistor, Metal Film, Fcr Series, 47 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity 61M6177
Surface Mount Chip Resistor, Metal Film, FCR Series, 47 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, FCR Series, 47 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121561CT-ND 61M6177
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Film, Fcr Series, 47 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers