TE Connectivity Chip Resistor - Surface Mount FCR1206J33R

Description
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote
Description
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Metal Film, FCR Series, part number 61M6176, has a resistance value of 33 Ohms and a power rating of 125 mW. It features a tolerance of ±5% and is RoHS compliant. This resistor is suitable for high-frequency applications and is designed with fusible characteristics, ensuring it will not produce flames or smoke during fusing. The operating temperature range is from -55 °C to +125 °C. It is packaged on reels of 5000 pieces, making it suitable for automatic insertion equipment. The dimensions of this resistor are 3.2 mm in length and 1.6 mm in width, conforming to the 1206 [3216 Metric] size standard.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Metal Film, FCR Series, part number 61M6176, has a resistance value of 33 Ohms and a power rating of 125 mW. It features a tolerance of ±5% and is RoHS compliant. This resistor is suitable for high-frequency applications and is designed with fusible characteristics, ensuring it will not produce flames or smoke during fusing. The operating temperature range is from -55 °C to +125 °C. It is packaged on reels of 5000 pieces, making it suitable for automatic insertion equipment. The dimensions of this resistor are 3.2 mm in length and 1.6 mm in width, conforming to the 1206 [3216 Metric] size standard.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - FCR1206J33R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FCR1206J33R-ND
Chip Resistor - Surface Mount FCR1206J33R-ND
33 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

33 Ohms ±5% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Flame Proof, Fusible, Safety Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Metal Film, Fcr Series, 33 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity - 61M6176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Fcr Series, 33 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
61M6176
Surface Mount Chip Resistor, Metal Film, Fcr Series, 33 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity 61M6176
Surface Mount Chip Resistor, Metal Film, FCR Series, 33 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Metal Film, FCR Series, 33 ohm, 125 mW, 5%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCR1206J33R-ND 61M6176
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Metal Film, Fcr Series, 33 Ohm, 125 Mw, 5%, 1206 [3216 Metric] Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9840 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details