TE Connectivity Contactor. 3Pst-No, 60A, 115Vac, Panel; Load Current Inductive Cii Te Connectivity FCC-360-CU4

Description
CONTACTOR. 3PST-NO, 60A, 115VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:115VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:2A RoHS Compliant: No
Datasheet
Description
CONTACTOR. 3PST-NO, 60A, 115VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:115VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:2A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor. 3Pst-No, 60A, 115Vac, Panel; Load Current Inductive Cii Te Connectivity - 01AH2246 - Newark, An Avnet Company
Chicago, IL, United States
Contactor. 3Pst-No, 60A, 115Vac, Panel; Load Current Inductive Cii Te Connectivity
01AH2246
Contactor. 3Pst-No, 60A, 115Vac, Panel; Load Current Inductive Cii Te Connectivity 01AH2246
CONTACTOR. 3PST-NO, 60A, 115VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:115VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:2A RoHS Compliant: No

CONTACTOR. 3PST-NO, 60A, 115VAC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:115VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:2A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AH2246
Product Name Contactor. 3Pst-No, 60A, 115Vac, Panel; Load Current Inductive Cii Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.72 - Modular contactor 32A - 227201101310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
Definite Purpose Contactors - 1611004-6 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 24 volts
View Details
C320 - 1 pole bi-directional DC NO contactors up to 1,800 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
VDC 60 to 1500 volts
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Contactors - 3596-GV244FPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details