TE Connectivity Through Hole Resistors FCB4R68J

Description
680 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
680 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB4R68J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB4R68J-ND
Through Hole Resistors FCB4R68J-ND
680 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

680 mOhms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4781 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4781
Wirewound Resistor, 0.68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4781
WIREWOUND RESISTOR, 0.68 OHM, 4W, 5%; Resistance:0.68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.7V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.68 OHM, 4W, 5%; Resistance:0.68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1.7V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB4R68J-ND 16R4781
Product Name Through Hole Resistors Wirewound Resistor, 0.68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Radial Leaded
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details