TE Connectivity Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity FCB468RJ

Description
RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:16.5V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:16.5V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R4823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R4823
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R4823
RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:16.5V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:FC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:16.5V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16R4823
Product Name Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers