TE Connectivity Through Hole Resistors FCB43R3J

Description
3.3 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3.3 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB43R3J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB43R3J-ND
Through Hole Resistors FCB43R3J-ND
3.3 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

3.3 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 3.3 Ohm, 4 W, 5%, 3.6 V, Tubular Rohs Compliant Cgs Te Connectivity - 25M9385 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 3.3 Ohm, 4 W, 5%, 3.6 V, Tubular Rohs Compliant Cgs Te Connectivity
25M9385
Through Hole Wirewound Resistor, Fc Series, 3.3 Ohm, 4 W, 5%, 3.6 V, Tubular Rohs Compliant Cgs Te Connectivity 25M9385
Through Hole Wirewound Resistor, FC Series, 3.3 ohm, 4 W, - 5%, 3.6 V, Tubular RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 3.3 ohm, 4 W, - 5%, 3.6 V, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB43R3J-ND 25M9385
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 3.3 Ohm, 4 W, 5%, 3.6 V, Tubular Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers