TE Connectivity Through Hole Resistors FCB4150RJ

Description
150 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FCB4150RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FCB4150RJ-ND
Through Hole Resistors FCB4150RJ-ND
150 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

150 Ohms ±5% 4W Through Hole Resistor Radial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Fc Series, 150 Ohm, 4 W, 5%, 24.5 V, Tubular Rohs Compliant Cgs Te Connectivity - 34M6092 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Fc Series, 150 Ohm, 4 W, 5%, 24.5 V, Tubular Rohs Compliant Cgs Te Connectivity
34M6092
Through Hole Wirewound Resistor, Fc Series, 150 Ohm, 4 W, 5%, 24.5 V, Tubular Rohs Compliant Cgs Te Connectivity 34M6092
Through Hole Wirewound Resistor, FC Series, 150 ohm, 4 W, - 5%, 24.5 V, Tubular RoHS Compliant: Yes

Through Hole Wirewound Resistor, FC Series, 150 ohm, 4 W, - 5%, 24.5 V, Tubular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number FCB4150RJ-ND 34M6092
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Fc Series, 150 Ohm, 4 W, 5%, 24.5 V, Tubular Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details