The FCAC-325 series is a hermetically sealed, polarized relay with 3PST-NO main contacts and 2A SPDT auxiliary contacts, rated for 25 amperes continuous duty. It features a permanent magnet drive, operates with a maximum contact bounce of 1 millisecond, and has a temperature range of -70°C to +125°C. The relay weighs 2.89 ounces (82 grams) and is available with socket pin terminals in W or Y enclosures. Coil options include 6, 12, 28, 48 VDC, and 28 or 115 VAC at 50/400 Hz, with transient suppression for certain DC coils. Operate time is 15 ms or less for DC, release time 15 ms or less. Dielectric strength is 1250 V rms between circuits and ground at sea level, and 350 V rms at 80,000 feet. Insulation resistance is 100 MΩ initially and 50 MΩ after testing.
FCAC-325-CX3=RELAY, 3PST W/AUX
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-FCAC-325-CX3-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |