General Purpose Relay 3PDT (3 Form C) 28VDC Coil Through Hole
RELAY GEN PURPOSE 3PDT 25A 28V
General Purpose Relays 28V 25A 3 Form C (3PDT) 3 CO
RELAY, 3PDT, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A122256-ND | FCA-325-BZ4 | FCA-325-BZ4 | 10R0824 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 3Pdt, 28Vdc, 10A; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw | Double Throw |