The Power Relay, DPDT, 10A, 28VDC, from the FCA-210 Series, features a hermetically sealed, all-welded construction with a permanent magnet drive. It is designed for panel mounting and is capable of handling a maximum contact current of 10A at 28VDC. The relay has a contact configuration of double pole double throw (DPDT) and is rated for 115VAC with various load cycles depending on the type of load. The relay operates with a coil voltage of 28VDC and has a maximum weight of 1.6 ounces (45.4 grams). It is qualified to military specifications M83536/9 and /10, ensuring reliability in demanding environments. The relay can withstand temperatures ranging from -70°C to +125°C and is suitable for use at altitudes up to 300,000 feet. The contact materials are silver cadmium oxide with gold plating, providing durability and performance. The relay also features a low contact bounce time of 1 millisecond at nominal voltage and a dielectric strength of 1250V rms at sea level.
General Purpose Relay DPDT (2 Form C) 28VDC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 28V
General Purpose Relays FCA-210-0924M=M83536
POWER RELAY, DPDT, 10A, 28VDC, PANEL; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:10A; Product Range:FCA-210 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V RoHS Compliant: No
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A132300-ND | FCA-210-0924M | FCA-210-0924M | 42K8894 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpdt, 10A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Panel; Panel Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |