TE Connectivity Power Relays, Over 2 Amps FCA-125-HX3

Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A107304-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A107304-ND
Power Relays, Over 2 Amps A107304-ND
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Power Relay, Spdt, 25A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity - 69R8547 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 25A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity
69R8547
Power Relay, Spdt, 25A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity 69R8547
POWER RELAY, SPDT, 25A, 28VDC, PANEL; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:SolderRoHS Compliant: No

POWER RELAY, SPDT, 25A, 28VDC, PANEL; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:115V; Relay Terminals:SolderRoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
FCA-125-HX3
General Purpose Relays FCA-125-HX3
General Purpose Relays 1FormC SPDT 28VDC

General Purpose Relays 1FormC SPDT 28VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-125-HX3
Relays - Power Relays, Over 2 Amps FCA-125-HX3
RELAY GEN PURPOSE SPDT 25A 28V

RELAY GEN PURPOSE SPDT 25A 28V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number A107304-ND 69R8547 FCA-125-HX3 FCA-125-HX3
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 25A, 28Vdc, Panel; Contact Configuration Cii Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 39.31 - MasterINTERFACE – MasterPLUS EMR Relay Interface Module 6A - 393101250060 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power Relays, Over 2 Amps - RM84-2012-25-1012-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
4 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details