TE Connectivity Power Relays, Over 2 Amps FCA-125-24

Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1122-1020-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1122-1020-ND
Power Relays, Over 2 Amps 1122-1020-ND
General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 28VDC Coil Chassis Mount

Buy Now Datasheet
Power Relay, Spdt, 28Vdc, 25A, Flange; Contact Configuration Cii Te Connectivity - 43X2890 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 28Vdc, 25A, Flange; Contact Configuration Cii Te Connectivity
43X2890
Power Relay, Spdt, 28Vdc, 25A, Flange; Contact Configuration Cii Te Connectivity 43X2890
POWER RELAY, SPDT, 28VDC, 25A, FLANGE; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No

POWER RELAY, SPDT, 28VDC, 25A, FLANGE; Contact Configuration:SPDT; Coil Voltage:28VDC; Contact Current:25A; Product Range:FCA-125 Series; Relay Mounting:Flange; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Voltage VDC:28V RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
FCA-125-24
Industrial Relays FCA-125-24
Industrial Relays 1FormC SPDT 28VDC

Industrial Relays 1FormC SPDT 28VDC

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FCA-125-24
Relays - Power Relays, Over 2 Amps FCA-125-24
RELAY GEN PURPOSE SPDT 25A 28V

RELAY GEN PURPOSE SPDT 25A 28V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1122-1020-ND 43X2890 FCA-125-24 FCA-125-24
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 28Vdc, 25A, Flange; Contact Configuration Cii Te Connectivity Industrial Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Flange Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-517 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.4826 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details