TE Connectivity Force Sensors FC2331-0000-0100-L

Description
Electrical Characteristics Full Scale Range (LBF) : 100 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 100 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FC2331-0000-0100-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FC2331-0000-0100-L
Force Sensors FC2331-0000-0100-L
Electrical Characteristics Full Scale Range (LBF) : 100 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 100
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-FC2331-0000-0100-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FC2331-0000-0100-L-ND
Force Sensors, Load Cells - Industrial 223-FC2331-0000-0100-L-ND
FC23 AMPLIFIED 2FT CABLE 100L

FC23 AMPLIFIED 2FT CABLE 100L

Buy Now Datasheet
Force Sensors and Load Cells - FC2331-0000-0100-L - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
FC2331-0000-0100-L
Force Sensors and Load Cells FC2331-0000-0100-L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FC2331-0000-0100-L 223-FC2331-0000-0100-L-ND FC2331-0000-0100-L
Product Name Force Sensors Force Sensors, Load Cells - Industrial Force Sensors and Load Cells
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20015885-01 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Force Sensors - 20009605-25 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 20009605-60 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
NISO;MODEL NO:89-03KS-4R - 89-03KS-4R - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details