TE Connectivity Force Sensors EARD-X-C00002

Description
Operation/Applicatio n Output Signal Details : 4 - 20 mA, ±10 V Product Type Features Force Sensor Type : Din Rail Amplifer Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Operation/Applicatio n Output Signal Details : 4 - 20 mA, ±10 V Product Type Features Force Sensor Type : Din Rail Amplifer Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EARD-X-C00002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EARD-X-C00002
Force Sensors EARD-X-C00002
Operation/Applicatio n Output Signal Details : 4 - 20 mA, ±10 V Product Type Features Force Sensor Type : Din Rail Amplifer Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Operation/Application


  • Output Signal Details : 4 - 20 mA, ±10 V

Product Type Features


  • Force Sensor Type : Din Rail Amplifer

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EARD-X-C00002
Product Name Force Sensors
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009605-11 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 20009605-28 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN23-1KN-S20004-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20023688-00 - TE Connectivity
Specs
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
2 suppliers