TE Connectivity Power Relays, Over 2 Amps FC-325-SY3

Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A124248-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A124248-ND
Power Relays, Over 2 Amps A124248-ND
General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

General Purpose Relay 3PST-NO (DM) (3 Form X) 28VDC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
FC-325-SY3
Relays - Power Relays, Over 2 Amps FC-325-SY3
RELAY GEN PURPOSE 3PST 25A 28V

RELAY GEN PURPOSE 3PST 25A 28V

Supplier's Site
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity - 84Y8954 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity
84Y8954
Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity 84Y8954
RELAY, 28VDC, 25A, 3PST-NO-DM, SCREW; Contact Configuration:3PST-N O-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:- RoHS Compliant: No

RELAY, 28VDC, 25A, 3PST-NO-DM, SCREW; Contact Configuration:3PST-NO-DM; Coil Voltage:28VDC; Contact Current:25A; Product Range:FC-325 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A124248-ND FC-325-SY3 84Y8954
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 28Vdc, 25A, 3Pst-No-Dm, Screw; Contact Configuration Cii Te Connectivity
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868573 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA11.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details