The FC-325-CW9 is a hermetically sealed, non-latching 3PST-NO (double make/break) relay rated for 25 amps, designed for harsh inductive, motor, and lamp load applications in aerospace, defense, and marine environments. It features an all-welded construction, a 1.5-inch cube enclosure, and a 115 Vac, 50/60 Hz coil. The relay operates at 25 ms maximum with a release time of 50 ms maximum, meets MS27418 qualification, and maintains performance from -70°C to +125°C at up to 80,000 feet altitude. It includes solder hook terminals and is rated for 50,000 cycles under resistive load. The device is qualified for 115 Vac, 50/60 Hz operation with standard contact configuration and no auxiliary contacts.
General Purpose Relay 3PST-NO (DM) (3 Form X) 115VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | A124251-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |