TE Connectivity
Twisted Pair Cable
F971833001
Description
Body Features Conductor Material : Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26
Usage Conditions Cable Type : Spec 55A
Request a Quote
Email Supplier
Datasheet
Description
Body Features Conductor Material : Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26
Usage Conditions Cable Type : Spec 55A
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Conductor Material : Silver-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE
Dimensions Wire Size (MMSQ) : .13 Wire Size (AWG) : 26
Usage Conditions Cable Type : Spec 55A
Body Features
- Conductor Material : Silver-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
Dimensions
- Wire Size (MMSQ) : .13
- Wire Size (AWG) : 26
Usage Conditions
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Multiconductor Cables |
|
Product Number
|
F971833001 |
|
Product Name
|
Twisted Pair Cable |
|
Product Category
|
Cable
|
|
Cable Insulation
|
Radiation-Crosslinked, Modified ETFE
|
|
Cable Conductor
|
Copper
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Shielding
Braid
Standards / Certifications
RoHS; EU ELV Compliant
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
Cable Insulation
ZEROHAL
Cable Conductor
Copper
Standards / Certifications
RoHS; EU ELV Compliant
View Details
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers