TE Connectivity Power Cable Terminations F94826-015

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Croatian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Croatian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - F94826-015 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
F94826-015
Power Cable Terminations F94826-015
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 70 - 240 Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : Croatian Product Availability Product Availability : Community of Independent States Product Type Features Cable Shield Style : Copper Wire Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 70 - 240

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : HD CENELEC 629.1, IEC 60502-4, GOST 13781.0.86,UHL 1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : Croatian

Product Availability


  • Product Availability : Community of Independent States

Product Type Features


  • Cable Shield Style : Copper Wire
  • Installation Technology : Heat Shrink
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number F94826-015
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 109858-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 020281-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 2197666-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details