TE Connectivity Power Cable Terminations 294997-028

Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Insulation Diameter Range : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440
Request a Quote
Description
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Insulation Diameter Range : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 294997-028 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
294997-028
Power Cable Terminations 294997-028
Body Features Insulation Material : Plastic Number of Sheds : 3 Configuration Features Number of Cores : 1 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 25 - 70 Compatible Insulation Diameter Range : 17.9 - 23.4 MM  [.704 - .921 INCH ] Shed Inside Diameter : 90 MM  [3.543 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24 Industry Standards Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1 Operation/Applicatio n Power Component Application Type : Outdoor Other Installation Instruction : English Product Availability Product Availability : Asia Product Type Features Cable Shield Style : Wire Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 440

Body Features


  • Insulation Material : Plastic
  • Number of Sheds : 3

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 25 - 70
  • Compatible Insulation Diameter Range : 17.9 - 23.4 MM  [.704 - .921 INCH ]
  • Shed Inside Diameter : 90 MM  [3.543 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 620 A2, IEC 60502-4, HD CENELEC 629.1

Operation/Application


  • Power Component Application Type : Outdoor

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Asia

Product Type Features


  • Cable Shield Style : Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 440
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 294997-028
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 068902-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 042313-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259766-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details