TE Connectivity High Speed Digital & Data Cable F85843-000

Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - F85843-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
F85843-000
High Speed Digital & Data Cable F85843-000
Dimensions Wire Size (AWG) : 24 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number F85843-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 666505-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 2294960-1 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
RF Cable Assemblies - 2483216-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 5812693001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details